The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVPECL signaling, operates from a 3.3 V supply, and offers a pull range of ±100 ppm. The device features frequency stability as low as ±25 ppm and exhibits 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It is housed in a 3.2 x 2.5 mm package with a 7.0 x 5.0 mm or 5.0 x 3.2 mm option available. The part operates across a temperature range of -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. Output enable functionality is not implemented in this variant. Frequency is factory-programmed to 223.000000 MHz with six-decimal precision.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B2-33NE223.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 223 MHz |
| Frequency Stability | 25 ppm |