The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It features a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth and frequency stability options as low as ±15 ppm. The device supports operating temperatures from -40°C to 105°C and is available in industry-standard packages measuring 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. It integrates on-chip regulators to reject power supply noise, eliminating the need for an external LDO. The part operates at 3.0 V ±10%, with LVPECL signaling and a pull range of ±50 ppm. The Output Enable feature is supported in the 5.0 x 3.2 mm package.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B2-30NE500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 500 MHz |
| Frequency Stability | 25 ppm |