The SiT3373 is a 220 MHz to 725 MHz ultra-low jitter differential VCXO based on MEMS technology, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm, and supports operating temperatures from -40°C to 105°C. The device delivers 0.225 ps RMS jitter (typical) over a 12 kHz to 20 MHz bandwidth and offers frequency stability as low as ±15 ppm. It integrates on-chip regulators to suppress power supply noise and supports LVPECL signaling with a 2.8 V supply. Pull range options include ±25 ppm for this variant.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B2-28NG256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 256 MHz |
| Frequency Stability | 25 ppm |