The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device operates over a temperature range of -40°C to 105°C with frequency stability as low as ±15 ppm and delivers 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth. It supports programmable pull ranges up to ±3200 ppm and integrates on-chip regulators to suppress power supply noise. The part features LVPECL signaling and includes an output enable function, as indicated by the 'E' in the ordering code, and is compliant with the Extended Industrial temperature grade (-40°C to 105°C).
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-1B2-25NE540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 540 MHz |
| Frequency Stability | 25 ppm |