The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter for demanding telecom and industrial applications. It is packaged in a 3.2 x 2.5 mm surface-mount format, operates with a 3.3 V supply, and supports HCSL output signaling. It achieves 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and provides frequency stability as low as ±15 ppm. The device supports a pull range of ±90 ppm and operates across -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO. It features output enable functionality and leverages SiTime's DualMEMS® and TurboCompensation® technologies to resist airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E9-33NY625.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 625 MHz |
| Frequency Stability | 35 ppm |