The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, featuring a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It operates across industrial temperature ranges from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. The device is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm and supports programmable pull ranges up to ±3200 ppm. Output signaling options include LVPECL, LVDS, and HCSL, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E9-33NY240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 240 MHz |
| Frequency Stability | 35 ppm |