The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. It operates from -40°C to 105°C and delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz. Frequency stability is as low as ±15 ppm. Integrated on-chip regulators eliminate the need for an external LDO. Output options include LVPECL, LVDS, and HCSL. Pull range options extend to ±3200 ppm. The SiT3373AC-4E9-33NY22
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E9-33NY222.527472 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 223 MHz |
| Frequency Stability | 35 ppm |