SiTime Corporation Voltage-Controlled Oscillators SiT3373AC-4E9-33NH364.800000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, a 3.3 V ±10% supply, and a pull range of ±150 ppm. The device operates over a temperature range of -40°C to 105°C, offers frequency stability as low as ±35 ppm, and achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It is available in 5.0 x 3.2 mm packages with a center pad and includes an output enable function. The part integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, a 3.3 V ±10% supply, and a pull range of ±150 ppm. The device operates over a temperature range of -40°C to 105°C, offers frequency stability as low as ±35 ppm, and achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It is available in 5.0 x 3.2 mm packages with a center pad and includes an output enable function. The part integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AC-4E9-33NH364.800000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AC-4E9-33NH364.800000
Voltage-Controlled Oscillators SiT3373AC-4E9-33NH364.800000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AC-4E9-33NH364.800000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 365 MHz
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-8.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0134.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1342 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0240.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2400 MHz
Frequency Stability 50 ppm
View Details