The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance networking and telecom applications. It supports LVDS signaling, a 3.3 V supply, and a frequency of 270.000000 MHz. The device offers a pull range of ±90 ppm (±80 ppm nominal with ±10 ppm tuning), operates from -40°C to 105°C, and achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. Available in a 5.0 x 3.2 mm package with center pad, it includes on-chip regulators to reject power supply noise and features an Output Enable function. Stability is specified at ±35 ppm.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E9-33NG270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 270 MHz |
| Frequency Stability | 35 ppm |