The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates with a 3.3 V supply, and offers a pull range of ±90 ppm. The device is available in a 7.0 x 5.0 mm package with center pad, and sustains operation from -40°C to 105°C. It achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and integrates on-chip regulators to suppress power supply noise. Frequency stability is specified at ±35 ppm.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E9-33NE223.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 223 MHz |
| Frequency Stability | 35 ppm |