SiTime Corporation Oscillators SIT3373AC-4E9-28NE281.000000

Description
281MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
281MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AC-4E9-28NE281.000000-ND - DigiKey
Thief River Falls, MN, United States
281MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead Exposed Pad

281MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AC-4E9-28NE281.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - NE556NE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Oscillator Crystal - 510ACA125M000BAGR - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers