Texas Instruments Programmable Timers and Oscillators NE556NE4

Description
555 Type, Timer/Oscillator (Dual) IC 14-PDIP
Description
555 Type, Timer/Oscillator (Dual) IC 14-PDIP
Datasheet
Datasheet Summary
Powered by GS/AI

The NE556NE4 is a dual precision timer integrated circuit designed for astable or monostable operation. It features two independent timing circuits that can be configured using external resistor-capacitor (RC) components, allowing for timing applications ranging from microseconds to hours. The device is TTL-compatible and can sink or source output currents up to 150 mA, making it suitable for various applications including pulse generators, tone-burst generators, and industrial controls. The NE556NE4 is designed to be interchangeable with similar devices such as the NE556, SA556, and SE556, providing flexibility in design. It includes active pull-up or pull-down capabilities and has a reset input that can override other inputs to initiate a new timing cycle. The operating temperature range for this part is from 0°C to 70°C, and it is available in a 14-pin PDIP package. This product is ideal for engineers looking for reliable timing solutions in their electronic designs.

Datasheet Summary
Powered by GS/AI

The NE556NE4 is a dual precision timer integrated circuit designed for astable or monostable operation. It features two independent timing circuits that can be configured using external resistor-capacitor (RC) components, allowing for timing applications ranging from microseconds to hours. The device is TTL-compatible and can sink or source output currents up to 150 mA, making it suitable for various applications including pulse generators, tone-burst generators, and industrial controls. The NE556NE4 is designed to be interchangeable with similar devices such as the NE556, SA556, and SE556, providing flexibility in design. It includes active pull-up or pull-down capabilities and has a reset input that can override other inputs to initiate a new timing cycle. The operating temperature range for this part is from 0°C to 70°C, and it is available in a 14-pin PDIP package. This product is ideal for engineers looking for reliable timing solutions in their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - NE556NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
NE556NE4
Programmable Timers and Oscillators NE556NE4
555 Type, Timer/Oscillator (Dual) IC 14-PDIP

555 Type, Timer/Oscillator (Dual) IC 14-PDIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Oscillators
Product Number NE556NE4
Product Name Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1735878 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - TLC551CPG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1366374-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
4 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details