SiTime Corporation Oscillators SIT3373AC-4E9-25NG270.000000

Description
270MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
270MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AC-4E9-25NG270.000000-ND - DigiKey
Thief River Falls, MN, United States
270MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad

270MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AC-4E9-25NG270.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0010.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0100 MHz
Frequency Stability 50 ppm
View Details
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Oscillator Crystal - 510ABA000149BAGR - Richardson RFPD
Specs
Frequency 74.18 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers