The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter of 0.225 ps RMS (typ) over 12 kHz to 20 MHz bandwidth, designed for telecom, networking, and industrial applications. It supports HCSL signaling, a 2.8 V supply voltage, and a pull range of ±200 ppm. The device is housed in a 5.0 x 3.2 mm package with a center pad and operates across an industrial temperature range of -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and features an output enable function. The part is engineered using DualMEMS® and TurboCompensation® technologies for resilience to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E3-33NG281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 281 MHz |
| Frequency Stability | 50 ppm |