The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with Ultra-low jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth, designed for telecom, networking, and industrial applications. It supports industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes, and operates across temperatures from -40°C to 105°C. The device provides frequency stability as low as ±15 ppm and includes programmable pull ranges up to ±3200 ppm. Power supply options include 2.5 V, 2.8 V, 3.0 V, and 3.3 V, and output signaling supports LVPECL, LVDS, and HCSL. Integrated on-chip regulators eliminate the need for an external LDO, and the device is resistant to airflow, thermal gradients, shock, and vibration through DualMEMS® and TurboCompensation® technology.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E3-33NE614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 614 MHz |
| Frequency Stability | 50 ppm |