The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with Ultra-low jitter performance, featuring a typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It operates over a temperature range from -40°C to 105°C and supports HCSL signaling with a 3.0 V supply. The device is housed in a 7.0 x 5.0 mm package with center pad and includes integrated power supply noise filtering, eliminating the need for an external LDO. Pull range options include ±491.52 ppm, and the part supports an output enable function.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E3-30NY491.520000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 492 MHz |
| Frequency Stability | 50 ppm |