The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm package sizes, with frequency stability as low as ±15 ppm and typical RMS phase jitter of 0.225 ps over a 12 kHz to 20 MHz bandwidth. The device supports operating temperatures from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. This variant is configured for 250 MHz frequency, LVDS signaling, 3.3 V supply, and ±25 ppm pull range, with an Output Enable function, and is housed in the 7.0 x 5.0 mm package with center pad.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E3-30NE250.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 250 MHz |
| Frequency Stability | 50 ppm |