The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. This variant operates with LVDS signaling, a 2.8 V supply, and a pull range of ±100 ppm, with a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth. Frequency stability is ±50 ppm and it supports extended industrial temperature range from -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and utilizes DualMEMS® and TurboCompensation® technology for resistance to environmental disturbances.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E3-28NY622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 622 MHz |
| Frequency Stability | 50 ppm |