The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports LVDS signaling, operates from a 2.8 V supply, and offers a pull range of ±100 ppm. It achieves 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and maintains frequency stability as low as ±15 ppm across an extended industrial temperature range of -40°C to 105°C. On-chip regulators eliminate the need for an external LDO, and the package includes an output enable function.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E3-28NY224.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 224 MHz |
| Frequency Stability | 50 ppm |