The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with programmable frequency, stability, voltage, and pull range, designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVDS signaling, operates from a 2.8 V supply, and offers a pull range of ±200 ppm. The device provides 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±25 ppm. It is available in a 5.0 x 3.2 mm package with center pad and supports operation from -40°C to 105°C. Integration of on-chip regulators eliminates the need for an external LDO, and the device is immune to airflow, thermal gradients, shock, and vibration through DualMEMS® and TurboCompensation® technology.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E3-28NH240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 240 MHz |
| Frequency Stability | 50 ppm |