The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecommunications, networking, and industrial applications. It supports LVDS signaling, operates with a 3.3 V supply, and offers a ±25 ppm pull range. The device is available in a 3.2 x 2.5 mm package and features frequency stability of ±25 ppm, a wide operating temperature range from -40°C to 105°C, and 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. On-chip regulators eliminate the need for an external LDO, and the device resists airflow, thermal gradients, shock, and vibration using DualMEMS® and TurboCompensation® technology.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E3-25NC432.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 432 MHz |
| Frequency Stability | 50 ppm |