The SiT3373 is a 220 MHz to 725 MHz ultra-low jitter differential VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It supports LVDS signaling, operates with a 2.5 V supply, and offers a pull range of ±25 ppm. The device provides typ 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, frequency stability of ±25 ppm, and functions across the extended industrial temperature range of -40°C to 105°C. On-chip regulators eliminate the need for an external LDO, and the device is engineered with DualMEMS® and TurboCompensation® technology for resilience against airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-33NX256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 256 MHz |
| Frequency Stability | 25 ppm |