The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and supports operating temperatures from -40°C to 105°C. The device delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and offers frequency stability as low as ±15 ppm. It features integrated power supply noise filtering and supports programmable pull ranges up to ±3200 ppm, with LVDS output signaling and a 3.0 V supply voltage. Temperature range, packaging, and output type are factory-programmed, enabling customization without long lead times.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-33NE307.695484 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 308 MHz |
| Frequency Stability | 25 ppm |