The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing applications in telecom, networking, and industrial systems. It supports LVDS signaling, operates with a 3.3 V power supply, and offers a pull range of ±200 ppm. The device is available in a 5.0 x 3.2 mm package with center pad, features ±25 ppm frequency stability, and functions across an industrial temperature range of -40°C to 85°C. Integrated on-chip regulators eliminate the need for an external LDO, and it provides 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-33NC224.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 224 MHz |
| Frequency Stability | 25 ppm |