The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications, featuring a 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm package. It supports output signaling types LVPECL, LVDS, and HCSL, with frequency stability as low as ±15 ppm and a pull range up to ±3200 ppm. The device operates across extended industrial temperature ranges from -40°C to 105°C and integrates on-chip regulators to reject power supply noise. It achieves 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-30NX224.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 224 MHz |
| Frequency Stability | 25 ppm |