The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with Ultra-low Jitter, designed for telecom, networking, and industrial applications requiring precise timing in noisy environments. It features a 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. The device operates across a temperature range of -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it offers configurable output signaling including LVPECL, LVDS, and HCSL, with programmable pull ranges up to ±3200 ppm. The part number SiT3373AC-4E2-30NC28
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-30NC281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 281 MHz |
| Frequency Stability | 25 ppm |