The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance networking and telecom applications. It is available in industry-standard packages measuring 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device supports LVDS output signaling, a 2.8 V supply voltage, a frequency of 345.6 MHz accurate to six decimal places, and a pull range of ±100 ppm. Frequency stability is ±25 ppm, with operation across the extended industrial temperature range of -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and features DualMEMS® and TurboCompensation® technologies for resistance to environmental disturbances.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-28NX345.600000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 346 MHz |
| Frequency Stability | 25 ppm |