The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO offering ultra-low jitter with 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across temperature ranges up to -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part features a 2.8 V ±10% supply voltage, LVDS signaling, a ±100 ppm pull range, and an output enable function. It is designed for high-performance applications including telecom, networking, and industrial systems requiring precise, programmable clocking in noisy environments.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-28NB622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 622 MHz |
| Frequency Stability | 25 ppm |