SiTime Corporation Oscillators SIT3373AC-4E2-28NB622.000000

Description
622MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
622MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AC-4E2-28NB622.000000-ND - DigiKey
Thief River Falls, MN, United States
622MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead Exposed Pad

622MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AC-4E2-28NB622.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Programmable Timers and Oscillators - CY2XF40ZXI01 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-1612MV-245.7-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers