The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise frequency control. It supports LVDS signaling, operates with a 2.5 V supply, and offers a frequency pull range of ±25 ppm. The device achieves 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and provides frequency stability of ±25 ppm. It is housed in a 7.0 x 5.0 mm package with center pad and supports extended industrial temperature range from -40°C to 105°C. On-chip regulators eliminate the need for an external LDO, and it features an output enable function.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4E2-25NG614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 614 MHz |
| Frequency Stability | 25 ppm |