The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, offering 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It operates from -40°C to 105°C and supports industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm sizes. The device includes integrated power supply noise filtering and provides programmable pull ranges up to ±3200 ppm. It supports LVPECL, LVDS, and HCSL output signaling types and eliminates the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B9-28NU245.760000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 246 MHz |
| Frequency Stability | 35 ppm |