The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It offers frequency stability as low as ±15 ppm and typifies 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device supports wide pull ranges up to ±3200 ppm and operates across temperature ranges from -40°C to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, with LVDS output signaling and a 3.0 V supply voltage. On-chip regulators eliminate the need for an external LDO, and it features resistance to airflow, thermal gradients, shock, and vibration through DualMEMS® and TurboCompensation® technology.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B3-30NY644.531250 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 645 MHz |
| Frequency Stability | 50 ppm |