The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It offers frequency stability as low as ±15 ppm and achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device supports multiple output signaling types including LVPECL, LVDS, and HCSL, and is available in industry-standard packages of 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm. It operates over a temperature range of -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. The part includes selectable pull ranges up to ±3200 ppm and is programmable for frequency, voltage, and functionality.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B3-28NY491.520000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 492 MHz |
| Frequency Stability | 50 ppm |