The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with Ultra-low jitter performance, rated for operation from -40°C to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports LVDS signaling, a supply voltage of 2.8 V ±10%, a frequency stability of ±50 ppm, and a pull range of ±25 ppm. It achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and integrates on-chip regulators to eliminate the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B3-25NX281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 50 ppm |