The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It features 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth and stability as low as ±15 ppm. The device operates across temperature ranges up to -40°C to 105°C, integrates on-chip power regulators, and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. Output signaling options include LVPECL, LVDS, and HCSL, with programmable pull ranges from ±25 ppm to ±3200 ppm. Frequency can be factory-set to any value between 220.000001 MHz and 725 MHz accurate to six decimal places.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B2-33NY540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 540 MHz |
| Frequency Stability | 25 ppm |