The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It supports LVDS signaling, operates on a 2.8 V supply, and offers a pull range of ±50 ppm. The device features ±25 ppm frequency stability, 0.225 ps RMS jitter (typical) over 12 kHz to 20 MHz bandwidth, and operates across a temperature range of -40°C to 85°C. It is packaged in a 3.2 x 2.5 mm surface-mount format with no output enable function.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B2-33NX281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 25 ppm |