The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm, operates over a temperature range of -40°C to 105°C, and integrates on-chip regulators to suppress power supply noise. It offers programmable pull ranges up to ±3200 ppm and delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth. Output signaling includes LVPECL, LVDS, and HCSL options.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B2-30NU432.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 432 MHz |
| Frequency Stability | 25 ppm |