The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, with a frequency of 622.000000 MHz, LVDS signaling, 2.8 V supply voltage, ±50 ppm pull range, and extended industrial temperature range from -40°C to 105°C. The device achieves 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and integrates on-chip power supply filtering, eliminating the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B2-28NX622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 622 MHz |
| Frequency Stability | 25 ppm |