The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates from a 2.8 V supply, and offers a pull range of ±100 ppm. The device is housed in a 3.2 x 2.5 mm surface-mount package and maintains frequency stability of ±25 ppm across the extended industrial temperature range of -40°C to 85°C. It integrates on-chip regulators to suppress power supply noise and provides 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth. Output enable functionality is not available in this package size.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B2-28NG432.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 432 MHz |
| Frequency Stability | 25 ppm |