SiTime Corporation Oscillators SIT3373AC-4B2-25NU625.000000

Description
625MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead
Request a Quote Datasheet
Description
625MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AC-4B2-25NU625.000000-ND - DigiKey
Thief River Falls, MN, United States
625MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead

625MHz VCXO HCSL Oscillator 2.5V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AC-4B2-25NU625.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details