The SiT3373 is a 220 MHz to 725 MHz differential VCXO designed for low-jitter applications, featuring DualMEMS® and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, with frequency stability as low as ±15 ppm and typical phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth. It operates from -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. The device supports LVPECL, LVDS, and HCSL output signaling, with pull range options up to ±3200 ppm. The part SiT3373AC-4B2-25NG22
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-4B2-25NG223.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 223 MHz |
| Frequency Stability | 25 ppm |