The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise timing in noisy environments. It supports LVDS signaling, a 3.3 V supply, and a pull range of ±25 ppm, with frequency stability of ±35 ppm. The device operates across -40°C to 105°C and is housed in a 7.0 x 5.0 mm package with a center pad. It integrates on-chip regulators to reject power supply noise and employs DualMEMS® and TurboCompensation® technologies for resistance to thermal gradients, shock, and vibration. Phase jitter is 0.225 ps RMS typical over 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E9-33NZ256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 256 MHz |
| Frequency Stability | 35 ppm |