The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise timing in noisy environments. It supports LVDS signaling, operates with a 3.3 V supply, and offers a frequency pull range of ±100 ppm. The device features ±35 ppm frequency stability and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It is available in a 3.2 x 2.5 mm package and supports an extended industrial temperature range from -40°C to 105°C. On-chip regulators eliminate the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E9-33NY364.800000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 365 MHz |
| Frequency Stability | 35 ppm |