The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm surface-mount packages. The device features a typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz, frequency stability as low as ±15 ppm, and support for industrial temperature ranges up to -40°C to 105°C. It includes on-chip power regulators to suppress supply noise and supports programming for frequency, output signaling (LVPECL, LVDS, or HCSL), supply voltage (2.5 V, 2.8 V, 3.0 V, or 3.3 V), and pull range options up to ±3200 ppm. Output enable functionality is available in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E9-30NB500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 500 MHz |
| Frequency Stability | 35 ppm |