The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clock signals. It supports LVDS signaling, a 3.2 x 2.5 mm package, 3.0 V supply, and a pull range of ±50 ppm. Frequency stability is ±35 ppm, operating temperature ranges from -40°C to 95°C, and phase jitter is 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth. The device integrates on-chip regulators to suppress power supply noise and is engineered with DualMEMS® and TurboCompensation® technology for resilience against environmental stress.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E9-30NB223.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 223 MHz |
| Frequency Stability | 35 ppm |