The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter timing applications, featuring industry-standard packages in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm form factors. It supports frequency stability as low as ±15 ppm and operates across temperature ranges up to -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and achieves typ 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Output signaling options include LVPECL, LVDS, and HCSL, with programmable pull ranges up to ±3200 ppm. The part is engineered for telecom, networking, and industrial systems requiring high dynamic performance under vibration and thermal stress.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E9-28NZ281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 281 MHz |
| Frequency Stability | 35 ppm |