The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance networking and telecom applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm and integrated on-chip regulators to eliminate the need for an external LDO. It offers pull ranges up to ±3200 ppm and operates over a temperature range of -40°C to 105°C with LVDS signaling. Phase jitter is typically 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth. The output enable function is supported in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E9-25NG224.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 224 MHz |
| Frequency Stability | 35 ppm |