The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages and supports LVPECL, LVDS, and HCSL outputs. Frequency stability is as low as ±15 ppm, with programmable pull ranges up to ±3200 ppm. Operating temperature covers -40°C to 105°C. On-chip regulators eliminate the need for an external LDO. Output Enable is available in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages. The specific variant SiT3373AC-2E3-33NG62
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E3-33NG622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 622 MHz |
| Frequency Stability | 50 ppm |