SiTime Corporation Oscillators SIT3373AC-2E3-30NU281.000000

Description
281MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
281MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AC-2E3-30NU281.000000-ND - DigiKey
Thief River Falls, MN, United States
281MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead Exposed Pad

281MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AC-2E3-30NU281.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - NE555D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.5000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-18E-0409.600000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4096 MHz
Frequency Stability 50 ppm
View Details