The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It supports LVDS output signaling, operates from a 3.0 V power supply, and provides a pull range of ±100 ppm. The device is available in a 3.2 x 2.5 mm package and supports an extended industrial temperature range from -40°C to 105°C. It features integrated power supply noise filtering, eliminating the need for an external LDO, and achieves a typjcal phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E3-30NE250.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 250 MHz |
| Frequency Stability | 50 ppm |